KEMET Electronics Corporation Motor Run Capacitor, 2.5Uf, 470Vac, Wire; Capacitance Kemet C274ACF4250LF0J

Description
MOTOR RUN CAPACITOR, 2.5UF, 470VAC, WIRE; Capacitance:2.5µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 2.5UF, 470VAC, WIRE; Capacitance:2.5µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 2.5Uf, 470Vac, Wire; Capacitance Kemet - 85AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 2.5Uf, 470Vac, Wire; Capacitance Kemet
85AC1655
Motor Run Capacitor, 2.5Uf, 470Vac, Wire; Capacitance Kemet 85AC1655
MOTOR RUN CAPACITOR, 2.5UF, 470VAC, WIRE; Capacitance:2.5µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 2.5UF, 470VAC, WIRE; Capacitance:2.5µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C274ACF4250LF0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274ACF4250LF0J
Capacitors - Film Capacitors C274ACF4250LF0J
CAP FILM 2.5UF 5% 470VAC RADIAL

CAP FILM 2.5UF 5% 470VAC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 85AC1655 C274ACF4250LF0J
Product Name Motor Run Capacitor, 2.5Uf, 470Vac, Wire; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Wire Leaded Leaded Capacitor
Applications Motors / Motor Starting Motors / Motor Starting; Motor Run
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details