KEMET C274AC35400SA0J Film Capacitor
KEMET C274AC35400SA0J Film Capacitor
40µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 40UF 5% 470VAC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3778986 | 399-13845-ND | C274AC35400SA0J |
| Product Name | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Motors / Motor Starting; Motor Run | |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |