KEMET C274AC35350SA0J Film Capacitor
KEMET C274AC35350SA0J Film Capacitor
35µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Film Capacitor, C27 Series, 35 F, 5%, PP (Polypropylene), 470 VAC, Can RoHS Compliant: Yes
CAP FILM 35UF 5% 470VAC RADIAL
CAP FILM 35UF 5% 470VAC RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3778970 | 399-13844-ND | 68X2462 | C274AC35350SA0J | C274AC35350SA0J |
| Product Name | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitor, C27 Series, 35 F, 5%, Pp (Polypropylene), 470 Vac, Can Rohs Compliant Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Motors / Motor Starting; Motor Run | |||
| RoHS Compliant | Yes | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |