KEMET Electronics Corporation Film Capacitors C274AC35300AA0J

Description
C27 Capacitor PP Motor Run 30 uF 5%
Request a Quote Datasheet
Description
C27 Capacitor PP Motor Run 30 uF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1810244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1810244
Film Capacitors 1810244
C27 Capacitor PP Motor Run 30 uF 5%

C27 Capacitor PP Motor Run 30 uF 5%

Supplier's Site
Film Capacitors - 1810414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1810414
Film Capacitors 1810414
C27 Capacitor PP Motor Run 30 uF 5%

C27 Capacitor PP Motor Run 30 uF 5%

Supplier's Site
Motor Start, Motor Run Capacitors (AC) - 399-11431-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-11431-ND
Motor Start, Motor Run Capacitors (AC) 399-11431-ND
30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

30µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 30Uf 470V, 5%, Q.c; Dielectric Type Kemet - 67R8910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 30Uf 470V, 5%, Q.c; Dielectric Type Kemet
67R8910
Capacitor Polypropylene Pp Film, 30Uf 470V, 5%, Q.c; Dielectric Type Kemet 67R8910
CAPACITOR POLYPROPYLENE PP FILM, 30UF 470V, 5%, Q.C; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 30UF 470V, 5%, Q.C; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C274AC35300AA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274AC35300AA0J
Capacitors - Film Capacitors C274AC35300AA0J
CAP FILM 30UF 5% 470VAC RADIAL

CAP FILM 30UF 5% 470VAC RADIAL

Supplier's Site
Film Capacitors - C274AC35300AA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C274AC35300AA0J
Film Capacitors C274AC35300AA0J
CAP FILM 30UF 5% 470VAC RADIAL

CAP FILM 30UF 5% 470VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1810244 399-11431-ND 67R8910 C274AC35300AA0J C274AC35300AA0J
Product Name Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitor Polypropylene Pp Film, 30Uf 470V, 5%, Q.c; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive; Motors / Motor Starting Motors / Motor Starting; Motor Run
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details