18µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
KEMET C274AC35180AA0J Film Capacitor
KEMET C274AC35180AA0J Film Capacitor
Manufacturer: Kemet
Win Source Part Number: 1027250-C274AC35180A
Packaging: Bulk
Termination: Quick Connect, Disconnect
Voltage Rating - AC: 470V
Applications: Motor Run; Motor Start
Height - Seated (Max): 2.992" (76.00mm)
Mounting: Chassis Mount
Capacitance: 18μF
Tolerance: ±5%
Lead Spacing: 0.528" (13.40mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 1.772" Dia (45.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
CAP FILM 18UF 5% 470VAC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 18UF 470V, 5%, Q.C; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:18µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mmRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C274AC35180AA0J-ND | 1810394 | 1027250-C274AC35180AA0J | C274AC35180AA0J | 67R8907 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Film Capacitors - C274AC35180AA0J | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film, 18Uf 470V, 5%, Q.c; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 18 microF | 18 microF | 18 microF | 18 microF |