KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) C274AC35120AA0J

Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-11427-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-11427-ND
Motor Start, Motor Run Capacitors (AC) 399-11427-ND
12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - 1810411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1810411
Film Capacitors 1810411
C27l Capacitor PP Motor Run 12 uF 5%

C27l Capacitor PP Motor Run 12 uF 5%

Supplier's Site
Capacitor Polypropylene Pp Film, 12Uf 470V, 5%, Q.c; Dielectric Type Kemet - 67R8905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 12Uf 470V, 5%, Q.c; Dielectric Type Kemet
67R8905
Capacitor Polypropylene Pp Film, 12Uf 470V, 5%, Q.c; Dielectric Type Kemet 67R8905
CAPACITOR POLYPROPYLENE PP FILM, 12UF 470V, 5%, Q.C; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 12UF 470V, 5%, Q.C; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C274AC35120AA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274AC35120AA0J
Capacitors - Film Capacitors C274AC35120AA0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site
Film Capacitors - C274AC35120AA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C274AC35120AA0J
Film Capacitors C274AC35120AA0J
CAP FILM 12UF 5% 470VAC RADIAL

CAP FILM 12UF 5% 470VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11427-ND 1810411 67R8905 C274AC35120AA0J C274AC35120AA0J
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitor Polypropylene Pp Film, 12Uf 470V, 5%, Q.c; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details