5µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
C274AC motor run capacitor,5uF 470Vac
C274AC motor run capacitor,5uF 470Vac
CAP FILM 5UF 5% 470VAC RADIAL
CAP FILM 5UF 5% 470VAC RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13837-ND | 4419290 | 11AC0464 | C274AC34500SA0J | C274AC34500SA0J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | 5 U 470V Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |