C27 Capacitor PP Motor Run 4 uF 5%
C27 Capacitor PP Motor Run 4 uF 5%
4µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 4UF 5% 470VAC RADIAL
CAPACITOR, POLYPROPYLENE, 4UF, 420V, Q.C 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Stud Mount - M8; Voltage(AC):470V; Lead Spacing:13.4mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1810239 | 399-C274AC34400AA0J-ND | C274AC34400AA0J | 67R8901 |
| Product Name | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Capacitor, Polypropylene, 4Uf, 420V, Q.c 5%; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive; Motors / Motor Starting | Motors / Motor Starting; Motor Run | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |