CAP FILM 1.5UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C274AC34150AA0J-ND | 86AC7700 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | 1,5 U 470V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Range | 1.5 microF |