6µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 6UF 5% 470VAC RADIAL
CAP FILM 6UF 5% 470VAC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13830-ND | 86AC7685 | C274AC24600AA0J | C274AC24600AA0J |
| Product Name | Motor Start, Motor Run Capacitors (AC) | 6 U 470V Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 6 microF | 6 microF | 6 microF |