KEMET Electronics Corporation Ceramic Capacitors C2225X474KBRACAUTO

Description
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225X474KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225X474KBRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225X474KBRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2225X474KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2225X474KBRACAUTO
Ceramic Capacitors C2225X474KBRACAUTO
CAP CER 0.47UF 630V X7R 2225

CAP CER 0.47UF 630V X7R 2225

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C2225X474KBRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2225X474KBRACAUTO
Capacitors - Ceramic Capacitors C2225X474KBRACAUTO
CAP CER 0.47UF 630V X7R 2225

CAP CER 0.47UF 630V X7R 2225

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2225X474KBRACAUTOTR-ND 399-C2225X474KBRACAUTODKR-ND C2225X474KBRACAUTO C2225X474KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details