KEMET Electronics Corporation Ceramic Capacitors C2225C562KHRACAUTO

Description
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225C562KHRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C562KHRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2225C562KHRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C2225C562KHRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2225C562KHRACAUTO
Capacitors - Ceramic Capacitors C2225C562KHRACAUTO
CAP CER 5600PF 3KV X7R 2225

CAP CER 5600PF 3KV X7R 2225

Supplier's Site
Ceramic Capacitors - C2225C562KHRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2225C562KHRACAUTO
Ceramic Capacitors C2225C562KHRACAUTO
CAP CER 5600PF 3KV X7R 2225

CAP CER 5600PF 3KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2225C562KHRACAUTOTR-ND 399-C2225C562KHRACAUTODKR-ND C2225C562KHRACAUTO C2225C562KHRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details