KEMET Electronics Corporation Ceramic Capacitors C2225C474KBRACAUTO

Description
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16823-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16823-1-ND
Ceramic Capacitors 399-16823-1-ND
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16823-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16823-2-ND
Ceramic Capacitors 399-16823-2-ND
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16823-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16823-6-ND
Ceramic Capacitors 399-16823-6-ND
0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet - 76AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet
76AH9064
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet 76AH9064
CAP, AEC-Q200, 0.47UF, 630V, MLCC, 2225; Capacitance:0.47µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:2225 RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 630V, MLCC, 2225; Capacitance:0.47µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:2225 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet - 86AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet
86AC7363
Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet 86AC7363
CAP, AEC-Q200, 0.47UF, 630V, MLCC, 2225; Capacitance:0.47µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:2225 RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 630V, MLCC, 2225; Capacitance:0.47µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:2225 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 630V, 10%, X7R, 2225; Capacitance Kemet - 49AC3566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 630V, 10%, X7R, 2225; Capacitance Kemet
49AC3566
Cap, 0.47Μf, 630V, 10%, X7R, 2225; Capacitance Kemet 49AC3566
CAP, 0.47µF, 630V, 10%, X7R, 2225; Capacitance:0.47µF; Voltage Rating:630V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 630V, 10%, X7R, 2225; Capacitance:0.47µF; Voltage Rating:630V; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2225C474KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2225C474KBRACAUTO
Ceramic Capacitors C2225C474KBRACAUTO
CAP CER 2225 470NF 630V X7R 10%

CAP CER 2225 470NF 630V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16823-1-ND 399-16823-6-ND 76AH9064 49AC3566 C2225C474KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 630V, Mlcc, 2225; Capacitance Kemet Cap, 0.47Μf, 630V, 10%, X7R, 2225; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details