KEMET Electronics Corporation Ceramic Capacitors C2225C223KDRAC

Description
.022UF 1000V
Request a Quote Datasheet
Description
.022UF 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225C223KDRAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C223KDRAC-ND
Ceramic Capacitors 399-C2225C223KDRAC-ND
.022UF 1000V

.022UF 1000V

Buy Now Datasheet
.022Uf 1000V Rohs Compliant Kemet - 86AC7332 - Newark, An Avnet Company
Chicago, IL, United States
.022Uf 1000V Rohs Compliant Kemet
86AC7332
.022Uf 1000V Rohs Compliant Kemet 86AC7332
.022UF 1000V ROHS COMPLIANT: YES

.022UF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2225C223KDRAC-ND 86AC7332
Product Name Ceramic Capacitors .022Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details