KEMET Electronics Corporation Ceramic Capacitors C2225C105J1RALTU

Description
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2225C105J1RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2225C105J1RALTUTR-ND
Ceramic Capacitors 399-C2225C105J1RALTUTR-ND
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
1.00Uf 100V Rohs Compliant Kemet - 73M2051 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 100V Rohs Compliant Kemet
73M2051
1.00Uf 100V Rohs Compliant Kemet 73M2051
1.00UF 100V ROHS COMPLIANT: NO

1.00UF 100V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2225C105J1RALTUTR-ND 73M2051
Product Name Ceramic Capacitors 1.00Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details