KEMET Electronics Corporation Ceramic Capacitors C2225C103KHRACAUTO

Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16819-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16819-6-ND
Ceramic Capacitors 399-16819-6-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16819-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16819-2-ND
Ceramic Capacitors 399-16819-2-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16819-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16819-1-ND
Ceramic Capacitors 399-16819-1-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2225C103KHRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2225C103KHRACAUTO
Ceramic Capacitors C2225C103KHRACAUTO
CAP CER 2225 10NF 3000V X7R 10%

CAP CER 2225 10NF 3000V X7R 10%

Supplier's Site Datasheet
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kemet - 49AC3563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kemet
49AC3563
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kemet 49AC3563
CAP, 0.01µF, 3 KV, 10%, X7R, 2225; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.01µF, 3 KV, 10%, X7R, 2225; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
.010Uf 3000V Rohs Compliant Kemet - 86AC7299 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 3000V Rohs Compliant Kemet
86AC7299
.010Uf 3000V Rohs Compliant Kemet 86AC7299
.010UF 3000V ROHS COMPLIANT: YES

.010UF 3000V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 10000Pf, 3Kv, Mlcc, 2225 Rohs Compliant Kemet - 92AH4433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10000Pf, 3Kv, Mlcc, 2225 Rohs Compliant Kemet
92AH4433
Cap, Aec-Q200, 10000Pf, 3Kv, Mlcc, 2225 Rohs Compliant Kemet 92AH4433
CAP, AEC-Q200, 10000PF, 3KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10000PF, 3KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16819-6-ND 399-16819-2-ND C2225C103KHRACAUTO 49AC3563 86AC7299
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 3 Kv, 10%, X7R, 2225; Capacitance Kemet .010Uf 3000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details