KEMET Electronics Corporation Ceramic Capacitors C2220X664KBRLCAUTO

Description
0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220X664KBRLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220X664KBRLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.66µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220X664KBRLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.66UF 630V X7R 2220

CAP CER 0.66UF 630V X7R 2220

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2246980 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2246980
MLCCs - Multilayer Ceramic Capacitors 2246980
KEMET C2220X664KBRLCAUTO

KEMET C2220X664KBRLCAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2246980P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2246980P
MLCCs - Multilayer Ceramic Capacitors 2246980P
KEMET C2220X664KBRLCAUTO

KEMET C2220X664KBRLCAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2246979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2246979
MLCCs - Multilayer Ceramic Capacitors 2246979
KEMET C2220X664KBRLCAUTO

KEMET C2220X664KBRLCAUTO

Supplier's Site
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet - 50AJ9677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet
50AJ9677
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet 50AJ9677
CAP, AEC-Q200, 0.66UF, 630V, MLCC, 2220; Capacitance:0.66µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.66UF, 630V, MLCC, 2220; Capacitance:0.66µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet - 50AJ9678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet
50AJ9678
Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet 50AJ9678
CAP, AEC-Q200, 0.66UF, 630V, MLCC, 2220; Capacitance:0.66µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.66UF, 630V, MLCC, 2220; Capacitance:0.66µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220X664KBRLCAUTOCT-ND 399-C2220X664KBRLCAUTODKR-ND 2246980 50AJ9677
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.66Uf, 630V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.6600 microF 0.6600 microF 0.6600 microF 0.6600 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details