KEMET Electronics Corporation Ceramic Capacitors C2220C824K5RACTU

Description
CAP CER 0.82UF 50V X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.82UF 50V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C824K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C824K5RACTUCT-ND
Ceramic Capacitors 399-C2220C824K5RACTUCT-ND
CAP CER 0.82UF 50V X7R 2220

CAP CER 0.82UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C824K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C824K5RACTUTR-ND
Ceramic Capacitors 399-C2220C824K5RACTUTR-ND
0.82µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

0.82µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C824K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C824K5RACTUDKR-ND
Ceramic Capacitors 399-C2220C824K5RACTUDKR-ND
CAP CER 0.82UF 50V X7R 2220

CAP CER 0.82UF 50V X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C2220C824K5RACTUCT-ND 399-C2220C824K5RACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details