0.066µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
0.066µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
0.066µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP, AEC-Q200, 0.066UF, 1KV, 2220; Capacitance:0.066µF;
CAP, AEC-Q200, 0.066UF, 1KV, 2220; Capacitance:0.066µF;
CAP, AEC-Q200, 0.066UF, 1KV, 2220 ROHS COMPLIANT: YES
C0G WITH KONNEKT TECHNOLOGY 2220
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C2220C663KDGLCAUTODKR-ND | 399-C2220C663KDGLCAUTOTR-ND | 16AK5494 | 64AJ4103 | C2220C663KDGLCAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.066Uf, 1Kv, 2220; Capacitance Kemet | Cap, Aec-Q200, 0.066Uf, 1Kv, 2220 Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0660 microF | 0.0660 microF | 0.0660 microF | 0.0660 microF |