KEMET Electronics Corporation Ceramic Capacitors C2220C564KARACTU

Description
0.56µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C564KARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C564KARACTUTR-ND
Ceramic Capacitors 399-C2220C564KARACTUTR-ND
0.56µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.56µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor,ceramic,560Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 72K8163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,560Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
72K8163
Capacitor,ceramic,560Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 72K8163
Capacitor,Ceramic,56 0nF,250VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,560nF,250VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C564KARACTUTR-ND 72K8163
Product Name Ceramic Capacitors Capacitor,ceramic,560Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details