47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
CAP CER 47UF 25V X7R SMD
CAP, 47UF, 25V, MLCC STACKED, 2220 ROHS COMPLIANT: YES
CAP, STACKED, MLCC, X7R, 47UF, 25V, 2220; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:5mm; Product Range:KPS Series RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5801-6-ND | 399-5801-2-ND | C2220C476M3R2CAUTO | 66AH5665 | 96Y7391 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 47Uf, 25V, Mlcc Stacked, 2220 Rohs Compliant Kemet | Cap, Stacked, Mlcc, X7R, 47Uf, 25V, 2220; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |