KEMET Electronics Corporation Ceramic Capacitors C2220C475M5R2CAUTO

Description
4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16898-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16898-6-ND
Ceramic Capacitors 399-16898-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 399-16898-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16898-1-ND
Ceramic Capacitors 399-16898-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 399-16898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16898-2-ND
Ceramic Capacitors 399-16898-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

4.7µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Cap, 4.7Μf, 50V, 20%, X7R, 2220; Capacitance Kemet - 43AC9139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 20%, X7R, 2220; Capacitance Kemet
43AC9139
Cap, 4.7Μf, 50V, 20%, X7R, 2220; Capacitance Kemet 43AC9139
CAP, 4.7µF, 50V, 20%, X7R, 2220; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5650 Metric]; Product Range:KPS Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:5mm; Operating RoHS Compliant: Yes

CAP, 4.7µF, 50V, 20%, X7R, 2220; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5650 Metric]; Product Range:KPS Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
4.70Uf 50.0V Rohs Compliant Kemet - 86AC7190 - Newark, An Avnet Company
Chicago, IL, United States
4.70Uf 50.0V Rohs Compliant Kemet
86AC7190
4.70Uf 50.0V Rohs Compliant Kemet 86AC7190
4.70UF 50.0V ROHS COMPLIANT: YES

4.70UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16898-6-ND 399-16898-1-ND 43AC9139 86AC7190
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 50V, 20%, X7R, 2220; Capacitance Kemet 4.70Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details