KEMET Electronics Corporation Ceramic Capacitors C2220C474MCR2CAUTO

Description
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C474MCR2CAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C474MCR2CAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C474MCR2CAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2220C474MCR2CAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220C474MCR2CAUTO
Ceramic Capacitors C2220C474MCR2CAUTO
CAP CER 0.47UF 500V X7R 2220

CAP CER 0.47UF 500V X7R 2220

Supplier's Site Datasheet
.470Uf 500V Rohs Compliant Kemet - 86AC7182 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 500V Rohs Compliant Kemet
86AC7182
.470Uf 500V Rohs Compliant Kemet 86AC7182
.470UF 500V ROHS COMPLIANT: YES

.470UF 500V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors C2220C474MCR2CAUTO
CAP CER 0.47UF 500V X7R 2220

CAP CER 0.47UF 500V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C474MCR2CAUTOTR-ND 399-C2220C474MCR2CAUTODKR-ND C2220C474MCR2CAUTO 86AC7182 C2220C474MCR2CAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors .470Uf 500V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details