0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
CAP, 0.047µF, 1.5 KV, 10%, X7R, 2220; Capacitance:47000pF;
CAPACITOR, SMD, MLCC CERAMIC, .047UF, 1.5 KV, 10%, X7R, 2220 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C2220C473KFRACTUDKR-ND | 399-C2220C473KFRACTUTR-ND | 05AC8316 | 106395236 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.047Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kemet | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |