KEMET Electronics Corporation Ceramic Capacitors C2220C472KHRACAUTO

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C472KHRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C472KHRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C472KHRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C2220C472KHRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2220C472KHRACAUTO
Capacitors - Ceramic Capacitors C2220C472KHRACAUTO
CAP CER 4700PF 3KV X7R 2220

CAP CER 4700PF 3KV X7R 2220

Supplier's Site
Ceramic Capacitors - C2220C472KHRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220C472KHRACAUTO
Ceramic Capacitors C2220C472KHRACAUTO
CAP CER 4700PF 3KV X7R 2220

CAP CER 4700PF 3KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C472KHRACAUTOCT-ND 399-C2220C472KHRACAUTODKR-ND C2220C472KHRACAUTO C2220C472KHRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K50101KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details