KEMET Electronics Corporation Ceramic Capacitors C2220C333J1GACTU

Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C333J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C333J1GACTUCT-ND
Ceramic Capacitors 399-C2220C333J1GACTUCT-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C333J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C333J1GACTUDKR-ND
Ceramic Capacitors 399-C2220C333J1GACTUDKR-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C333J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C333J1GACTUTR-ND
Ceramic Capacitors 399-C2220C333J1GACTUTR-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 2220; Capacitance Kemet - 12N4524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 2220; Capacitance Kemet
12N4524
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 2220; Capacitance Kemet 12N4524
CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 2220; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 2220; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2220C333J1GACTUCT-ND 399-C2220C333J1GACTUDKR-ND 12N4524
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers