0.027µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Capacitor,Ceramic,27
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C2220C273J5GACTUTR-ND | 79H7574 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,27Nf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0270 microF |