KEMET Electronics Corporation Ceramic Capacitors C2220C226M3RACTU

Description
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17503-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17503-6-ND
Ceramic Capacitors 399-17503-6-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17503-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17503-1-ND
Ceramic Capacitors 399-17503-1-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17503-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17503-2-ND
Ceramic Capacitors 399-17503-2-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Kemet - 45AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Kemet
45AC6979
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Kemet 45AC6979
CAP, 22µF, 25V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
22.0Uf 25.0V Rohs Compliant Kemet - 08P8369 - Newark, An Avnet Company
Chicago, IL, United States
22.0Uf 25.0V Rohs Compliant Kemet
08P8369
22.0Uf 25.0V Rohs Compliant Kemet 08P8369
22.0UF 25.0V ROHS COMPLIANT: YES

22.0UF 25.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17503-6-ND 399-17503-1-ND 45AC6979 08P8369
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Kemet 22.0Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers