KEMET Electronics Corporation Ceramic Capacitors C2220C224J1GACTU

Description
0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C224J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C224J1GACTUCT-ND
Ceramic Capacitors 399-C2220C224J1GACTUCT-ND
0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C224J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C224J1GACTUTR-ND
Ceramic Capacitors 399-C2220C224J1GACTUTR-ND
0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C224J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C224J1GACTUDKR-ND
Ceramic Capacitors 399-C2220C224J1GACTUDKR-ND
0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.22µF ±5% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 100V, C0G, 5%, 2220; Capacitance Kemet - 12N4513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, C0G, 5%, 2220; Capacitance Kemet
12N4513
Ceramic Capacitor 0.22Uf 100V, C0G, 5%, 2220; Capacitance Kemet 12N4513
CERAMIC CAPACITOR 0.22UF 100V, C0G, 5%, 2220; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, C0G, 5%, 2220; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf 100V, C0G, 5%, 2220, Full Reel; Capacitance Kemet - 12N4514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, C0G, 5%, 2220, Full Reel; Capacitance Kemet
12N4514
Capacitor Ceramic 0.22Uf 100V, C0G, 5%, 2220, Full Reel; Capacitance Kemet 12N4514
CAPACITOR CERAMIC 0.22UF 100V, C0G, 5%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, C0G, 5%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C224J1GACTUCT-ND 399-C2220C224J1GACTUDKR-ND 12N4513 12N4514
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 100V, C0G, 5%, 2220; Capacitance Kemet Capacitor Ceramic 0.22Uf 100V, C0G, 5%, 2220, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details