KEMET Electronics Corporation Ceramic Capacitors C2220C222KDGACTU

Description
CAP CER 2220
Request a Quote Datasheet
Description
CAP CER 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C222KDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C222KDGACTUTR-ND
Ceramic Capacitors 399-C2220C222KDGACTUTR-ND
CAP CER 2220

CAP CER 2220

Buy Now Datasheet
2200Pf 1000V Rohs Compliant Kemet - 32X9391 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 1000V Rohs Compliant Kemet
32X9391
2200Pf 1000V Rohs Compliant Kemet 32X9391
2200PF 1000V ROHS COMPLIANT: YES

2200PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C222KDGACTUTR-ND 32X9391
Product Name Ceramic Capacitors 2200Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details