KEMET Electronics Corporation Ceramic Capacitors C2220C154KBRACAUTO

Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16810-6-ND
Ceramic Capacitors 399-16810-6-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16810-2-ND
Ceramic Capacitors 399-16810-2-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16810-1-ND
Ceramic Capacitors 399-16810-1-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.15Μf, 630V, 10%, X7R, 2220; Capacitance Kemet - 49AC3554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 630V, 10%, X7R, 2220; Capacitance Kemet
49AC3554
Cap, 0.15Μf, 630V, 10%, X7R, 2220; Capacitance Kemet 49AC3554
CAP, 0.15µF, 630V, 10%, X7R, 2220; Capacitance:0.15µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.15µF, 630V, 10%, X7R, 2220; Capacitance:0.15µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16810-6-ND 399-16810-2-ND 49AC3554
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.15Μf, 630V, 10%, X7R, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers