KEMET Electronics Corporation Ceramic Capacitors C2220C124J5GACTU

Description
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C124J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C124J5GACTUCT-ND
Ceramic Capacitors 399-C2220C124J5GACTUCT-ND
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C124J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C124J5GACTUDKR-ND
Ceramic Capacitors 399-C2220C124J5GACTUDKR-ND
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C124J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C124J5GACTUTR-ND
Ceramic Capacitors 399-C2220C124J5GACTUTR-ND
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2220C124J5GACTU - 983921-C2220C124J5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2220C124J5GACTU
983921-C2220C124J5GACTU
Ceramic Capacitors - C2220C124J5GACTU 983921-C2220C124J5GACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983921-C2220C124J5GA CTU Termination: SMD/SMT Voltage Rating: 50 V Length: 5.6896 mm Mounting: SMD (SMT) Capacitance: 120 nF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 1.143 mm Dielectric Material: Ceramic Height: 1 mm Number of Pins: 2 Width: 5.0038 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 2220 Case / Package: 5750 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2220 Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983921-C2220C124J5GACTU
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 5.6896 mm
Mounting: SMD (SMT)
Capacitance: 120 nF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Thickness: 1.143 mm
Dielectric Material: Ceramic
Height: 1 mm
Number of Pins: 2
Width: 5.0038 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: 2220
Case / Package: 5750
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2220
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 0.12uF 50V Capacitor
60-C2220C124J5GACTU
SMD 0.12uF 50V Capacitor 60-C2220C124J5GACTU
Cap Ceramic 0.12uF 50V C0G 5% Pad SMD 2220 125°C Extreme Low ESR T/R Product overview: C2220C124J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C124J5GACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.12uF 50V C0G 5% Pad SMD 2220 125°C Extreme Low ESR T/R Product overview: C2220C124J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C124J5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf 50V, C0G, 5%, 2220; Capacitance Kemet - 12N4506 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf 50V, C0G, 5%, 2220; Capacitance Kemet
12N4506
Capacitor Ceramic 0.12Uf 50V, C0G, 5%, 2220; Capacitance Kemet 12N4506
CAPACITOR CERAMIC 0.12UF 50V, C0G, 5%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF 50V, C0G, 5%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C124J5GACTUCT-ND 399-C2220C124J5GACTUDKR-ND 983921-C2220C124J5GACTU 60-C2220C124J5GACTU 12N4506
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2220C124J5GACTU SMD 0.12uF 50V Capacitor Capacitor Ceramic 0.12Uf 50V, C0G, 5%, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers