KEMET Electronics Corporation Ceramic Capacitors C2220C105KARACTU

Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C105KARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C105KARACTUTR-ND
Ceramic Capacitors 399-C2220C105KARACTUTR-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C105KARACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C105KARACTUCT-ND
Ceramic Capacitors 399-C2220C105KARACTUCT-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C105KARACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C105KARACTUDKR-ND
Ceramic Capacitors 399-C2220C105KARACTUDKR-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kemet - 72K8160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kemet
72K8160
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kemet 72K8160
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kemet - 07X1106 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kemet
07X1106
Mlcc Capacitor, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kemet 07X1106
MLCC CAPACITOR, 1UF, 250V, X7R, 10%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:5.7mmRoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 250V, X7R, 10%, 2220; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:5.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1UF 250V X7R 2220 - 417-C2220C105KARACTU - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 250V X7R 2220
417-C2220C105KARACTU
CAP CER 1UF 250V X7R 2220 417-C2220C105KARACTU
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C105KARACTUTR-ND 399-C2220C105KARACTUDKR-ND 72K8160 07X1106 417-C2220C105KARACTU
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kemet Mlcc Capacitor, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kemet CAP CER 1UF 250V X7R 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details