KEMET Electronics Corporation Capacitors - Ceramic Capacitors C2220C105K2RAC7800

Description
Win Source Part Number: 1314515-C2220C105K2R AC7800 Category: Capacitors>Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) Applications: Bypass, Decoupling Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Base Product Number: C2220C
Request a Quote Datasheet
Description
Win Source Part Number: 1314515-C2220C105K2R AC7800 Category: Capacitors>Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) Applications: Bypass, Decoupling Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Base Product Number: C2220C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1314515-C2220C105K2RAC7800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314515-C2220C105K2RAC7800
Capacitors - Ceramic Capacitors 1314515-C2220C105K2RAC7800
Win Source Part Number: 1314515-C2220C105K2R AC7800 Category: Capacitors>Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) Applications: Bypass, Decoupling Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Base Product Number: C2220C

Win Source Part Number: 1314515-C2220C105K2RAC7800
Category: Capacitors>Ceramic Capacitors
Series: SMD Comm X7R
Package: Tape & Reel (TR)
Applications: Bypass, Decoupling
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Thickness (Max): 0.065" (1.65mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Base Product Number: C2220C

Buy Now Datasheet
SMD 1uF 200V Capacitor - 60-C2220C105K2RAC7800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uF 200V Capacitor
60-C2220C105K2RAC7800
SMD 1uF 200V Capacitor 60-C2220C105K2RAC7800
Cap Ceramic 1uF 200V X7R 10% SMD 2220 125°C Plastic T/R Product overview: C2220C105K2RAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C105K2RAC780 0 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 200V X7R 10% SMD 2220 125°C Plastic T/R Product overview: C2220C105K2RAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C105K2RAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C2220C105K2RAC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2220C105K2RAC7800
Capacitors - Ceramic Capacitors C2220C105K2RAC7800
CAP CER 1UF 200V X7R 2220

CAP CER 1UF 200V X7R 2220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1314515-C2220C105K2RAC7800 60-C2220C105K2RAC7800 C2220C105K2RAC7800
Product Name Capacitors - Ceramic Capacitors SMD 1uF 200V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers