KEMET Electronics Corporation Ceramic Capacitors C2220C104MARACTU

Description
CAP CER 0.1UF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.1UF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C104MARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C104MARACTUTR-ND
Ceramic Capacitors 399-C2220C104MARACTUTR-ND
CAP CER 0.1UF 250V X7R 2220

CAP CER 0.1UF 250V X7R 2220

Buy Now Datasheet
Cap, 0.1Uf, 250V, Mlcc, 2220; Capacitance Kemet - 85AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 250V, Mlcc, 2220; Capacitance Kemet
85AC1645
Cap, 0.1Uf, 250V, Mlcc, 2220; Capacitance Kemet 85AC1645
CAP, 0.1UF, 250V, MLCC, 2220; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 250V, MLCC, 2220; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C2220C104MARACTUTR-ND 85AC1645
Product Name Ceramic Capacitors Cap, 0.1Uf, 250V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers