KEMET Electronics Corporation Ceramic Capacitors C2220C104JBGACAUTO

Description
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C104JBGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C104JBGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C104JBGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 630V C0G/NP0 2220

CAP CER 0.1UF 630V C0G/NP0 2220

Buy Now Datasheet
Ceramic Capacitors - C2220C104JBGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220C104JBGACAUTO
Ceramic Capacitors C2220C104JBGACAUTO
CAP CER 0.1UF 630V C0G/NP0 2220

CAP CER 0.1UF 630V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2220C104JBGACAUTOCT-ND 399-C2220C104JBGACAUTODKR-ND C2220C104JBGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - T10W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details