KEMET Electronics Corporation Ceramic Capacitors C2220C104J5GACTU

Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C104J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C104J5GACTUCT-ND
Ceramic Capacitors 399-C2220C104J5GACTUCT-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C104J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C104J5GACTUDKR-ND
Ceramic Capacitors 399-C2220C104J5GACTUDKR-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C104J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C104J5GACTUTR-ND
Ceramic Capacitors 399-C2220C104J5GACTUTR-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet - 12N4502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet
12N4502
Capacitor Ceramic 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet 12N4502
CAPACITOR CERAMIC 0.1UF 50V, C0G, 5%, 2220; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF 50V, C0G, 5%, 2220; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet - 12N4501 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet
12N4501
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet 12N4501
CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 2220; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 2220; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C2220C104J5GACTUCT-ND 399-C2220C104J5GACTUDKR-ND 12N4502
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf 50V, C0G, 5%, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details