10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
CAP, 0.01µF, 3 KV, 10%, X7R, 2220; Capacitance:10000pF;
.010UF 3000V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C2220C103KHRACTUDKR-ND | 399-C2220C103KHRACTUCT-ND | 05AC8307 | 32X9368 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kemet | .010Uf 3000V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |