KEMET Electronics Corporation Ceramic Capacitors C2220C103KDRACAUTO

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16805-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16805-2-ND
Ceramic Capacitors 399-16805-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16805-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16805-1-ND
Ceramic Capacitors 399-16805-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16805-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16805-6-ND
Ceramic Capacitors 399-16805-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C2220C103KDRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2220C103KDRACAUTO
Capacitors - Ceramic Capacitors C2220C103KDRACAUTO
CAP CER 2220 10NF 1000V X7R 10%

CAP CER 2220 10NF 1000V X7R 10%

Supplier's Site
Cap, 0.01Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kemet - 49AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kemet
49AC3549
Cap, 0.01Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kemet 49AC3549
CAP, 0.01µF, 1 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2220C103KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2220C103KDRACAUTO
Ceramic Capacitors C2220C103KDRACAUTO
CAP CER 2220 10NF 1000V X7R 10%

CAP CER 2220 10NF 1000V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16805-2-ND 399-16805-6-ND C2220C103KDRACAUTO 49AC3549 C2220C103KDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.01Μf, 1 Kv, 10%, X7R, 2220; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details