100µF Film Capacitor 550V 750V Polypropylene (PP), Metallized Radial, Can
CAP, FILM, PP, 100UF, 550V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:Single-
CAP FILM 100UF 10% 750VDC RADIAL
CAP FILM 100UF 10% 750VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18472-ND | 69AC3830 | C20AKGR6100AASK | C20AKGR6100AASK |
| Product Name | Film Capacitors | Cap, Film, Pp, 100Uf, 550V, Can; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Power Factor Correction | RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |