KEMET Electronics Corporation Ceramic Capacitors C1825X103KGRACTU

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16420-2-ND
Ceramic Capacitors 399-16420-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16420-1-ND
Ceramic Capacitors 399-16420-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 2 Kv, 10%, X7R, 1825; Capacitance Kemet - 05AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 2 Kv, 10%, X7R, 1825; Capacitance Kemet
05AC8304
Cap, 0.01Μf, 2 Kv, 10%, X7R, 1825; Capacitance Kemet 05AC8304
CAP, 0.01µF, 2 KV, 10%, X7R, 1825; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 2 KV, 10%, X7R, 1825; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-16420-2-ND 05AC8304
Product Name Ceramic Capacitors Cap, 0.01Μf, 2 Kv, 10%, X7R, 1825; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers