KEMET Electronics Corporation Ceramic Capacitors C1825C824KARACTU

Description
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15230-6-ND
Ceramic Capacitors 399-15230-6-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15230-1-ND
Ceramic Capacitors 399-15230-1-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15230-2-ND
Ceramic Capacitors 399-15230-2-ND
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 0.82Μf, 250V, 10%, X7R, 1825; Capacitance Kemet - 45AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.82Μf, 250V, 10%, X7R, 1825; Capacitance Kemet
45AC6972
Cap, 0.82Μf, 250V, 10%, X7R, 1825; Capacitance Kemet 45AC6972
CAP, 0.82µF, 250V, 10%, X7R, 1825; Capacitance:0.82µF; Voltage Rating:250V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.82µF, 250V, 10%, X7R, 1825; Capacitance:0.82µF; Voltage Rating:250V; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15230-6-ND 399-15230-1-ND 45AC6972
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.82Μf, 250V, 10%, X7R, 1825; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers