KEMET Electronics Corporation Ceramic Capacitors C1825C155K5RACTU

Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1825C155K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C155K5RACTUTR-ND
Ceramic Capacitors 399-C1825C155K5RACTUTR-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1825C155K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C155K5RACTUCT-ND
Ceramic Capacitors 399-C1825C155K5RACTUCT-ND
CAP CER 1.5UF 50V X7R 1825

CAP CER 1.5UF 50V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 399-C1825C155K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C155K5RACTUDKR-ND
Ceramic Capacitors 399-C1825C155K5RACTUDKR-ND
CAP CER 1.5UF 50V X7R 1825

CAP CER 1.5UF 50V X7R 1825

Buy Now Datasheet
Capacitor,ceramic,1.5Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H6576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H6576
Capacitor,ceramic,1.5Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H6576
Capacitor,Ceramic,1. 5uF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.5uF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1825C155K5RACTUTR-ND 399-C1825C155K5RACTUDKR-ND 79H6576
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.5Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details