KEMET Electronics Corporation Ceramic Capacitors C1825C102JZGACTU

Description
1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1825C102JZGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C102JZGACTUCT-ND
Ceramic Capacitors 399-C1825C102JZGACTUCT-ND
1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1825C102JZGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C102JZGACTUDKR-ND
Ceramic Capacitors 399-C1825C102JZGACTUDKR-ND
1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1825C102JZGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C102JZGACTUTR-ND
Ceramic Capacitors 399-C1825C102JZGACTUTR-ND
1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±5% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2500V, C0G, 5%, 1825; Capacitance Kemet - 87K7777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2500V, C0G, 5%, 1825; Capacitance Kemet
87K7777
Capacitor Ceramic 1000Pf 2500V, C0G, 5%, 1825; Capacitance Kemet 87K7777
CAPACITOR CERAMIC 1000PF 2500V, C0G, 5%, 1825; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2500V, C0G, 5%, 1825; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 2.5 Kv, 5%, C0G/np0, 1825; Capacitance Kemet - 05AC8299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2.5 Kv, 5%, C0G/np0, 1825; Capacitance Kemet
05AC8299
Cap, 1000Pf, 2.5 Kv, 5%, C0G/np0, 1825; Capacitance Kemet 05AC8299
CAP, 1000PF, 2.5 KV, 5%, C0G/NP0, 1825; Capacitance:1000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 2.5 KV, 5%, C0G/NP0, 1825; Capacitance:1000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1825C102JZGACTUCT-ND 399-C1825C102JZGACTUDKR-ND 87K7777 05AC8299
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 2500V, C0G, 5%, 1825; Capacitance Kemet Cap, 1000Pf, 2.5 Kv, 5%, C0G/np0, 1825; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details