KEMET Electronics Corporation Ceramic Capacitors C1812X911F5HACAUTO

Description
910pF ±1% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
910pF ±1% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X911F5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X911F5HACAUTO-ND
Ceramic Capacitors C1812X911F5HACAUTO-ND
910pF ±1% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

910pF ±1% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812X911F5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812X911F5HACAUTO
Ceramic Capacitors C1812X911F5HACAUTO
CAP CER 1812 910PF 50V ULTRA STA

CAP CER 1812 910PF 50V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812X911F5HACAUTO-ND C1812X911F5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers