KEMET Electronics Corporation Ceramic Capacitors C1812X664MCRLCAUTO

Description
0.66µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.66µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812X664MCRLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.66µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.66µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1812X664MCRLCAUTOTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitor - 719P33251500MA3 - Richardson RFPD
Specs
Technology Film Capacitors
View Details
5 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details