0.33µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP, 0.33µF, 500V, 10%, X7R, 1812; Capacitance:0.33µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16798-1-ND | 399-16798-6-ND | 49AC3544 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.33Μf, 500V, 10%, X7R, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |