0.33µF ±5% 25V Ceramic Capacitor U2J 1812 (4532 Metric)
CAP, 0.33µF, 25V, 5%, U2J, 1812; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J X Series FT-CAP; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1812X334J3JACTUTR-ND | 01AC8354 |
| Product Name | Ceramic Capacitors | Cap, 0.33Μf, 25V, 5%, U2J, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |