KEMET Electronics Corporation Ceramic Capacitors C1812X332J1HACAUTO

Description
3300pF ±5% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X332J1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X332J1HACAUTO-ND
Ceramic Capacitors C1812X332J1HACAUTO-ND
3300pF ±5% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

3300pF ±5% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1812X332J1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812X332J1HACAUTO
Capacitors - Ceramic Capacitors C1812X332J1HACAUTO
CAP CER 1812 3.3NF 100V ULTRA ST

CAP CER 1812 3.3NF 100V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1812X332J1HACAUTO-ND C1812X332J1HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers