KEMET Electronics Corporation Ceramic Capacitors C1812X272F1HACAUTO

Description
2700pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2700pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X272F1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X272F1HACAUTO-ND
Ceramic Capacitors C1812X272F1HACAUTO-ND
2700pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

2700pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812X272F1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812X272F1HACAUTO
Ceramic Capacitors C1812X272F1HACAUTO
CAP CER 1812 2.7NF 100V ULTRA ST

CAP CER 1812 2.7NF 100V ULTRA ST

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812X272F1HACAUTO-ND C1812X272F1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers